Anatech Electronics, Inc. 905 MHz Cavity Band Pass Filter AB905B600

Description
905 MHz GSM Cavity Band Pass Filter
Request a Quote
Description
905 MHz GSM Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
905 MHz Cavity Band Pass Filter - AB905B600 - Anatech Electronics, Inc.
Garfield, NJ, United States
905 MHz Cavity Band Pass Filter
AB905B600
905 MHz Cavity Band Pass Filter AB905B600
905 MHz GSM Cavity Band Pass Filter

905 MHz GSM Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB905B600
Product Name 905 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 905 MHz
Bandwidth 20000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details