Anatech Electronics, Inc. 5710 MHz Cavity Band Pass Filter AB5710B587

Description
5710 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5710 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Garfield, NJ, United States
5710 MHz Cavity Band Pass Filter
AB5710B587
5710 MHz Cavity Band Pass Filter AB5710B587
5710 MHz cavity Band Pass filter for WiFi applications

5710 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5710B587
Product Name 5710 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details