Anatech Electronics, Inc. 903 MHz Cavity Band Pass Filter AB903B1171

Description
903 MHz Cavity Band Pass Filter
Request a Quote
Description
903 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
903 MHz Cavity Band Pass Filter - AB903B1171 - Anatech Electronics, Inc.
Garfield, NJ, United States
903 MHz Cavity Band Pass Filter
AB903B1171
903 MHz Cavity Band Pass Filter AB903B1171
903 MHz Cavity Band Pass Filter

903 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB903B1171
Product Name 903 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 903 MHz
Bandwidth 4000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details