Anatech Electronics, Inc.
770 MHz Cavity Band Pass
AB770B844
Description
770 MHz Cavity Band Pass
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
770 MHz Cavity Band Pass
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB770B844 |
|
Product Name
|
770 MHz Cavity Band Pass |
|
Filter Type
|
Bandpass
|
|
Fc
|
770 MHz
|
|
Bandwidth
|
13200 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4940 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4944 MHz
Bandwidth
50000 kHz
View Details