Anatech Electronics, Inc. 5785 MHz WiFi Cavity Filter AB5785B754

Description
5785 MHz WiFi Cavity Filter
Request a Quote
Description
5785 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5785 MHz WiFi Cavity Filter - AB5785B754 - Anatech Electronics, Inc.
Garfield, NJ, United States
5785 MHz WiFi Cavity Filter
AB5785B754
5785 MHz WiFi Cavity Filter AB5785B754
5785 MHz WiFi Cavity Filter

5785 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5785B754
Product Name 5785 MHz WiFi Cavity Filter
Fc 5785 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details