Anatech Electronics, Inc. 2237 MHz WiFi Cavity Band Pass Filter AB2237B923

Description
2237 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2237 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Garfield, NJ, United States
2237 MHz WiFi Cavity Band Pass Filter
AB2237B923
2237 MHz WiFi Cavity Band Pass Filter AB2237B923
2237 MHz WiFi Cavity Band Pass Filter

2237 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2237B923
Product Name 2237 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details