Anatech Electronics, Inc. 1747 MHz Cavity Band Pass Filter with N-type Connectors AB1747B850-N

Description
1747 MHz Cavity Band Pass Filter with N-type Connectors
Request a Quote
Description
1747 MHz Cavity Band Pass Filter with N-type Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Garfield, NJ, United States
1747 MHz Cavity Band Pass Filter with N-type Connectors
AB1747B850-N
1747 MHz Cavity Band Pass Filter with N-type Connectors AB1747B850-N
1747 MHz Cavity Band Pass Filter with N-type Connectors

1747 MHz Cavity Band Pass Filter with N-type Connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1747B850-N
Product Name 1747 MHz Cavity Band Pass Filter with N-type Connectors
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details