kTB Solutions Fixed Attenuators NFA4050

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA4050 is a fixed coaxial attenuator designed for applications requiring power reduction in wireless, radar, and laboratory test systems from DC to 40 GHz. It features a 50 Ω impedance, 2.92 mm RF connectors, and an aluminum housing with PEI dielectric and passivated stainless steel outer conductor. Attenuation options are 20 dB, 30 dB, or 40 dB with a tolerance of ±3.0 dB across all values, and maximum VSWR is 1.35. It handles up to 50 W average power at 25°C, derating linearly to 2.5 W at 120°C, and operates from -55°C to +125°C. The dimensional tolerance is ±2 mm.

Datasheet Summary
Powered by GS/AI

The NFA4050 is a fixed coaxial attenuator designed for applications requiring power reduction in wireless, radar, and laboratory test systems from DC to 40 GHz. It features a 50 Ω impedance, 2.92 mm RF connectors, and an aluminum housing with PEI dielectric and passivated stainless steel outer conductor. Attenuation options are 20 dB, 30 dB, or 40 dB with a tolerance of ±3.0 dB across all values, and maximum VSWR is 1.35. It handles up to 50 W average power at 25°C, derating linearly to 2.5 W at 120°C, and operates from -55°C to +125°C. The dimensional tolerance is ±2 mm.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA4050 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA4050
Fixed Attenuators NFA4050
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA4050
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0100 GHz
View Details
Digitally Controlled Attenuators - NDA-9000-10000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9 GHz
View Details
Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
Digitally Controlled Attenuators - NDA-18000-26000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details