UIY Inc. Coaxial Attenuator 1000W 3GHz 7/16 UIYCA1000A

Description
1000W – Coaxial Attenuator
Request a Quote
Description
1000W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1000W coaxial attenuator for RF applications with a frequency range of DC to 3 GHz, 50 Ω impedance, and 7/16-M to 7/16-F or 7/16-M to N-F connectors depending on variant. All models feature a maximum VSWR of 1.3, attenuation values of 10, 20, 30, 40, or 60 dB with tolerances of ±2.0 dB or ±2.5 dB, and support military, space, and commercial use. The unit has a power handling capacity of 1000W and includes a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

1000W coaxial attenuator for RF applications with a frequency range of DC to 3 GHz, 50 Ω impedance, and 7/16-M to 7/16-F or 7/16-M to N-F connectors depending on variant. All models feature a maximum VSWR of 1.3, attenuation values of 10, 20, 30, 40, or 60 dB with tolerances of ±2.0 dB or ±2.5 dB, and support military, space, and commercial use. The unit has a power handling capacity of 1000W and includes a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Shenzhen, China
Coaxial Attenuator 1000W 3GHz 7/16
UIYCA1000A
Coaxial Attenuator 1000W 3GHz 7/16 UIYCA1000A
1000W – Coaxial Attenuator

1000W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA1000A
Product Name Coaxial Attenuator 1000W 3GHz 7/16
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details