UIY Inc. Coaxial Attenuator 30W – SMA UIYCA30AS5

Description
30W – SMA Coaxial Attenuator
Request a Quote
Description
30W – SMA Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30W SMA coaxial attenuator designed for military, space, and commercial applications with 50 Ω impedance and SMA-M/SMA-F connectors. Available in attenuation values from 1 dB to 40 dB with frequency ranges of DC-3 GHz or DC-5 GHz depending on model, VSWR up to 1.3, and attenuation tolerance ranging from ±0.5 dB to ±1.5 dB. The mechanical dimensions are approximately 91.0 mm in length and 68.5 mm in width. The part includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

30W SMA coaxial attenuator designed for military, space, and commercial applications with 50 Ω impedance and SMA-M/SMA-F connectors. Available in attenuation values from 1 dB to 40 dB with frequency ranges of DC-3 GHz or DC-5 GHz depending on model, VSWR up to 1.3, and attenuation tolerance ranging from ±0.5 dB to ±1.5 dB. The mechanical dimensions are approximately 91.0 mm in length and 68.5 mm in width. The part includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 30W – SMA
UIYCA30AS5
Coaxial Attenuator 30W – SMA UIYCA30AS5
30W – SMA Coaxial Attenuator

30W – SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA30AS5
Product Name Coaxial Attenuator 30W – SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details