UIY Inc. Coaxial Attenuator 2W – N DC-12.4GHz UIYCA2AN124

Description
2W – N DC-12.4GHz Coaxial Attenuator
Request a Quote
Description
2W – N DC-12.4GHz Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W coaxial attenuator covering DC to 12.4 GHz with 50 Ω impedance and N-M/N-F connectors, available in attenuation values from 1 dB to 50 dB with tolerances of ±0.7 dB up to 40 dB and ±1.0 dB at 50 dB, and a maximum VSWR of 1.35.

Datasheet Summary
Powered by GS/AI

2W coaxial attenuator covering DC to 12.4 GHz with 50 Ω impedance and N-M/N-F connectors, available in attenuation values from 1 dB to 50 dB with tolerances of ±0.7 dB up to 40 dB and ±1.0 dB at 50 dB, and a maximum VSWR of 1.35.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W – N DC-12.4GHz
UIYCA2AN124
Coaxial Attenuator 2W – N DC-12.4GHz UIYCA2AN124
2W – N DC-12.4GHz Coaxial Attenuator

2W – N DC-12.4GHz Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AN124
Product Name Coaxial Attenuator 2W – N DC-12.4GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details