The NFA5010 is a fixed attenuator designed for DC to 50 GHz applications, including wireless, radar, and laboratory testing. It features a 2.4mm male-to-female connector with passivated stainless steel housing and an aluminum black anodized heat sink. The device supports attenuations of 1-10 dB, 20 dB, or 30 dB, with an impedance of 50 Ω, a maximum average power rating of 10 W at 25°C (derated linearly to 1 W at 125°C), and a peak power handling of 20 W under 5 µs pulse width at 1% duty cycle. The VSWR is ≤1.4 across all frequencies and attenuation values, and the operating temperature range is -55°C to +125°C. The unit has a tolerance of ±2 mm and uses PEI dielectric with gold-plated brass and beryllium copper inner conductors.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA5010 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |