AMETEK Programmable Power DC Power Supply DHP40-50

Description
The DHP40-50 is a 2000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-50A Power: 2000W Ripple: 10mV RMS Voltage ranges: 190-253 VAC, 47-63 Hz (Standard) Three phase, 3-wire plus ground, Delta or Wye input may be used Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP40-50 is a 2000 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP40-50 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.
Datasheet
Description
The DHP40-50 is a 2000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-50A Power: 2000W Ripple: 10mV RMS Voltage ranges: 190-253 VAC, 47-63 Hz (Standard) Three phase, 3-wire plus ground, Delta or Wye input may be used Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP40-50 is a 2000 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP40-50 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DHP40-50 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DHP40-50
DC Power Supply DHP40-50
The DHP40-50 is a 2000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-50A Power: 2000W Ripple: 10mV RMS Voltage ranges: 190-253 VAC, 47-63 Hz (Standard) Three phase, 3-wire plus ground, Delta or Wye input may be used Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP40-50 is a 2000 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP40-50 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.

The DHP40-50 is a 2000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-50A
  • Power: 2000W
  • Ripple: 10mV RMS
  • Voltage ranges: 190-253 VAC, 47-63 Hz (Standard)
  • Three phase, 3-wire plus ground, Delta or Wye input may be used
  • Modular Design
  • Sequencing: Power and auto-step sequence settings
  • Safe Power-Up: In the local mode, the output is disabled for additional safety at power up
  • Front Panel Lockout: Most front panel controls are disabled when operated remotely
  • Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back
  • Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings
  • External Shutdown: An external shut down to inhibit the output
  • Up/down arrows control voltages, step changes and current

The Sorensen DHP40-50 is a 2000 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP40-50 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DHP40-50
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Programmable Power / 4U Programmable DC Power - hea6960-ea-bt-20920-120-4u-wc-32179 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details