Triad Magnetics AC DC Desktop, Wall Power Adapters WDU18-600

Description
18V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2314-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2314-ND
AC DC Desktop, Wall Power Adapters 237-2314-ND
18V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 18V, 0.6A; Power Supply Approvals Triad Magnetics - 52R3158 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 0.6A; Power Supply Approvals Triad Magnetics
52R3158
Adaptor, Ac-Dc, 18V, 0.6A; Power Supply Approvals Triad Magnetics 52R3158
ADAPTOR, AC-DC, 18V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10.8W; Output Voltage - Output 1:18V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 0.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10.8W; Output Voltage - Output 1:18V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. - 70218416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in.
70218416
Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. 70218416
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series

Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2314-ND 52R3158 70218416
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 18V, 0.6A; Power Supply Approvals Triad Magnetics Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in.
Type 1 DC Power Supply
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - 237-2269-ND - DigiKey
Specs
Type AC/DC Converter; 1
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details