RS Components, Ltd. IR LEDs 1736317

Description
LED Infrared, PWL 775 nm, PCB-based
Request a Quote
Description
LED Infrared, PWL 775 nm, PCB-based
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736317 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736317
IR LEDs 1736317
LED Infrared, PWL 775 nm, PCB-based

LED Infrared, PWL 775 nm, PCB-based

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736317
Product Name IR LEDs
LED Package: 1.9 x 1.2 x 1.2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details