IDEA, Inc. G66B Series G66B/GB

Description
Right angle indicator, short size front to back
Datasheet
Description
Right angle indicator, short size front to back
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G66B Series
G66B/GB
G66B Series G66B/GB
Right angle indicator, short size front to back

Right angle indicator, short size front to back

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G66B/GB
Product Name G66B Series
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 754-1059-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers