Broadcom Inc. Led, Cool White, 500Mw, 48Lm; Product Range Broadcom ASMT-QWBG-NFHAE

Description
LED, COOL WHITE, 500mW, 48LM; Product Range:TheiaLED Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:48lm; CCT:8000K; Forward Current If Max:180mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA RoHS Compliant: Yes
Datasheet
Description
LED, COOL WHITE, 500mW, 48LM; Product Range:TheiaLED Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:48lm; CCT:8000K; Forward Current If Max:180mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cool White, 500Mw, 48Lm; Product Range Broadcom - 83T2194 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 500Mw, 48Lm; Product Range Broadcom
83T2194
Led, Cool White, 500Mw, 48Lm; Product Range Broadcom 83T2194
LED, COOL WHITE, 500mW, 48LM; Product Range:TheiaLED Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:48lm; CCT:8000K; Forward Current If Max:180mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA RoHS Compliant: Yes

LED, COOL WHITE, 500mW, 48LM; Product Range:TheiaLED Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:48lm; CCT:8000K; Forward Current If Max:180mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83T2194
Product Name Led, Cool White, 500Mw, 48Lm; Product Range Broadcom
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
Visible Emitter - MTE6052N2-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details