LED,Hyper-Brt RED,0603,LS L296-P2Q2-1
Standard LEDs - SMD Super Red, 633nm 112mcd, 20mA
| RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 199854 | 199854P | LS L296-P2Q2-1 |
| Product Name | LEDs | LEDs | Standard LEDs - SMD |
| LED Package: | 1.7 x 0.8 x 0.65mm | ||
| LED Type | Red; Red | ||
| Peak Wavelength | 633 nm (6330 Å) | ||
| Viewing Angle | 160 degrees |