OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance 4058075106376

Description
LED LIGHT BAR, COOL WHT, 2500LM, 1.473M; Light Colour:Cool White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 2500LM, 1.473M; Light Colour:Cool White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance
85AC2465
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance 85AC2465
LED LIGHT BAR, COOL WHT, 2500LM, 1.473M; Light Colour:Cool White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 2500LM, 1.473M; Light Colour:Cool White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2465
Product Name Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details