OSRAM Opto Semiconductors LEDs LR T66F-AABB-1-1

Description
Red LED TOPLED Black LR T66F-AABB-1-1
Request a Quote Datasheet
Description
Red LED TOPLED Black LR T66F-AABB-1-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 9154783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED TOPLED Black LR T66F-AABB-1-1

Red LED TOPLED Black LR T66F-AABB-1-1

Supplier's Site
LEDs - 9154783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED TOPLED Black LR T66F-AABB-1-1

Red LED TOPLED Black LR T66F-AABB-1-1

Supplier's Site
LEDs - 1709624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED TOPLED Black LR T66F-AABB-1-1

Red LED TOPLED Black LR T66F-AABB-1-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LR T66F-AABB-1-1
Standard LEDs - SMD LR T66F-AABB-1-1
Standard LEDs - SMD Red

Standard LEDs - SMD Red

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9154783 9154783P LR T66F-AABB-1-1
Product Name LEDs LEDs Standard LEDs - SMD
LED Package: 3.4 x 3 x 3.5mm
LED Type Red; Clear
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1539-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers