IDEA, Inc. G70B Series G70B/YG

Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet
Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G70B Series
G70B/YG
G70B Series G70B/YG
Designed to snap into a nominal 1/4" hole from the front of a panel

Designed to snap into a nominal 1/4" hole from the front of a panel

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G70B/YG
Product Name G70B Series
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 54 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details
3.2X1.6MM RED SMD LED - AP3216SRCPRV - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details