Kingbright Corporation LED Indication - Discrete AA3528SYSK

Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1539-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1539-1-ND
LED Indication - Discrete 754-1539-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1539-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1539-2-ND
LED Indication - Discrete 754-1539-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1539-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1539-6-ND
LED Indication - Discrete 754-1539-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SYSK
Standard LEDs - SMD AA3528SYSK
Standard LEDs - SMD Yellow Water Clear 590nm 200mcd

Standard LEDs - SMD Yellow Water Clear 590nm 200mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1539-1-ND AA3528SYSK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details