OSRAM Opto Semiconductors PointLED LO P47F

Description
PointLED, orange (606 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, orange (606 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LO P47F - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LO P47F
PointLED LO P47F
PointLED, orange (606 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, orange (606 nm), top mount or reverse mount

Product Features

  • Package: white SMT package colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: orange (606 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LO P47F
Product Name PointLED
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers