OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - GT DASPA1.13-GSGU-26-1 GT DASPA1.13-GSGU-26-1

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061365-GT DASPA1.13-GSGU-26-1 Packaging: Tape & Reel (TR) Color: Green Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): GR DASPA1.23-FSFU-46-1; APA2106QBC/D; APA2106ZGC; VAOL-S2YP4; LR Y8SF-U1V2-1; APA2106SURCKQ65111-A 4405; Q65111A4405; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061365-GT DASPA1.13-GSGU-26-1 Packaging: Tape & Reel (TR) Color: Green Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): GR DASPA1.23-FSFU-46-1; APA2106QBC/D; APA2106ZGC; VAOL-S2YP4; LR Y8SF-U1V2-1; APA2106SURCKQ65111-A 4405; Q65111A4405; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - GT DASPA1.13-GSGU-26-1 - 1061365-GT DASPA1.13-GSGU-26-1 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - GT DASPA1.13-GSGU-26-1
1061365-GT DASPA1.13-GSGU-26-1
Optics - LEDs - Light Pipes - GT DASPA1.13-GSGU-26-1 1061365-GT DASPA1.13-GSGU-26-1
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061365-GT DASPA1.13-GSGU-26-1 Packaging: Tape & Reel (TR) Color: Green Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): GR DASPA1.23-FSFU-46-1; APA2106QBC/D; APA2106ZGC; VAOL-S2YP4; LR Y8SF-U1V2-1; APA2106SURCKQ65111-A 4405; Q65111A4405; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061365-GT DASPA1.13-GSGU-26-1
Packaging: Tape & Reel (TR)
Color: Green
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): GR DASPA1.23-FSFU-46-1; APA2106QBC/D; APA2106ZGC; VAOL-S2YP4; LR Y8SF-U1V2-1; APA2106SURCKQ65111-A4405; Q65111A4405;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1061365-GT DASPA1.13-GSGU-26-1
Product Name Optics - LEDs - Light Pipes - GT DASPA1.13-GSGU-26-1
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details