OSRAM Opto Semiconductors SIDELED LO A67K

Description
Hyper SIDELED, orange, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper SIDELED, orange, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LO A67K - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LO A67K
SIDELED LO A67K
Hyper SIDELED, orange, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: orange (606 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper SIDELED, orange, colorless clear, hyper-bright low current LED

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides
  • Color: orange (606 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LO A67K
Product Name SIDELED
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LEDs - 2155741P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241751-SML-LX0805DRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 140 degrees
View Details
2 suppliers