OSRAM SYLVANIA, Inc. Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania 75522

Description
LED LIGHT BAR, WHITE, 1250LM, 8W; Light Color:White; Lumen Output:1250lm; Power Rating:8W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1250LM, 8W; Light Color:White; Lumen Output:1250lm; Power Rating:8W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania
23AH0681
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania 23AH0681
LED LIGHT BAR, WHITE, 1250LM, 8W; Light Color:White; Lumen Output:1250lm; Power Rating:8W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1250LM, 8W; Light Color:White; Lumen Output:1250lm; Power Rating:8W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0681
Product Name Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLI-580DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers