OSRAM Opto Semiconductors OSLON Signal LED LJ CKBP

Description
OSLON Signal, red (625 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: red (625 nm) Viewing angle at 50 % IV: 125 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Signal, red (625 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: red (625 nm) Viewing angle at 50 % IV: 125 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Signal LED - LJ CKBP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Signal LED
LJ CKBP
OSLON Signal LED LJ CKBP
OSLON Signal, red (625 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: red (625 nm) Viewing angle at 50 % IV: 125 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Signal, red (625 nm)

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Color: red (625 nm)
  • Viewing angle at 50 % IV: 125
  • Technology: InGaAlP Thinfilm
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LJ CKBP
Product Name OSLON Signal LED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group - 62AC0715 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 150 degrees
View Details
2 suppliers