OSRAM Opto Semiconductors Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group GR CSHPM1.23-JUKQ-1

Description
LED, HB, RED, 623NM, 82LM; Product Range:OSLON SSL 150 Series; LED Colour:Red; Wavelength Typ:623nm; Viewing Angle:150°; Luminous Flux @ Test:82lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V;RoHS Compliant: Yes
Datasheet
Description
LED, HB, RED, 623NM, 82LM; Product Range:OSLON SSL 150 Series; LED Colour:Red; Wavelength Typ:623nm; Viewing Angle:150°; Luminous Flux @ Test:82lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group - 62AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group
62AC0715
Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group 62AC0715
LED, HB, RED, 623NM, 82LM; Product Range:OSLON SSL 150 Series; LED Colour:Red; Wavelength Typ:623nm; Viewing Angle:150°; Luminous Flux @ Test:82lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V;RoHS Compliant: Yes

LED, HB, RED, 623NM, 82LM; Product Range:OSLON SSL 150 Series; LED Colour:Red; Wavelength Typ:623nm; Viewing Angle:150°; Luminous Flux @ Test:82lm; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - Single Color
GR CSHPM1.23-JUKQ-1
High Power LEDs - Single Color GR CSHPM1.23-JUKQ-1
High Power LEDs - Single Color Red OSLON SSL 150

High Power LEDs - Single Color Red OSLON SSL 150

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 62AC0715 GR CSHPM1.23-JUKQ-1
Product Name Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group High Power LEDs - Single Color
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details