OSRAM Opto Semiconductors LEDs LG T67K-G2K1-24

Description
Green TOPLED LG T67K-G2K1-24
Request a Quote Datasheet
Description
Green TOPLED LG T67K-G2K1-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6545048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green TOPLED LG T67K-G2K1-24

Green TOPLED LG T67K-G2K1-24

Supplier's Site
LEDs - 6545048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green TOPLED LG T67K-G2K1-24

Green TOPLED LG T67K-G2K1-24

Supplier's Site
LEDs - 9128393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green TOPLED LG T67K-G2K1-24

Green TOPLED LG T67K-G2K1-24

Supplier's Site
Led, Green, 2.4Mm, 9Mcd, 570Nm; Led Color Ams Osram Group - 05M0495 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 9Mcd, 570Nm; Led Color Ams Osram Group
05M0495
Led, Green, 2.4Mm, 9Mcd, 570Nm; Led Color Ams Osram Group 05M0495
LED, GREEN, 2.4MM, 9MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:9mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2.4MM, 9MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:9mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LG T67K-G2K1-24
Standard LEDs - SMD LG T67K-G2K1-24
Standard LEDs - SMD Green 570nm

Standard LEDs - SMD Green 570nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6545048 6545048P 05M0495 LG T67K-G2K1-24
Product Name LEDs LEDs Led, Green, 2.4Mm, 9Mcd, 570Nm; Led Color Ams Osram Group Standard LEDs - SMD
LED Package: 3.4 x 3 x 2.1mm 2.4mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 5.6 milliCandela 9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details