OSRAM Opto Semiconductors OSLON® SSL 150 White LED GW CSHPM1.CM

Description
OSLON SSL 150, 2700 K - 4000 K (warm and neutral white), CRI min. 90 ( typ. 92 ), typ. 103 lm @ 3000 K, 85 °C, typ. 103 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 4000 K (warm and neutral white) Color Rendering Index: min. 90 ( typ. 92 ) Luminous Flux: typ. 103 lm @ 3000 K, 85 °C Luminous efficacy: typ. 103 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 150°
Description
OSLON SSL 150, 2700 K - 4000 K (warm and neutral white), CRI min. 90 ( typ. 92 ), typ. 103 lm @ 3000 K, 85 °C, typ. 103 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 4000 K (warm and neutral white) Color Rendering Index: min. 90 ( typ. 92 ) Luminous Flux: typ. 103 lm @ 3000 K, 85 °C Luminous efficacy: typ. 103 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 150°

Suppliers

Company
Product
Description
Supplier Links
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® SSL 150 White LED
GW CSHPM1.CM
OSLON® SSL 150 White LED GW CSHPM1.CM
OSLON SSL 150, 2700 K - 4000 K (warm and neutral white), CRI min. 90 ( typ. 92 ), typ. 103 lm @ 3000 K, 85 °C, typ. 103 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 4000 K (warm and neutral white) Color Rendering Index: min. 90 ( typ. 92 ) Luminous Flux: typ. 103 lm @ 3000 K, 85 °C Luminous efficacy: typ. 103 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 150°

OSLON SSL 150, 2700 K - 4000 K (warm and neutral white), CRI min. 90 ( typ. 92 ), typ. 103 lm @ 3000 K, 85 °C, typ. 103 lm/W @ 3000 K, 85 °C

Product Features

  • Color: 2700 K - 4000 K (warm and neutral white)
  • Color Rendering Index: min. 90 ( typ. 92 )
  • Luminous Flux: typ. 103 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 103 lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 150°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CSHPM1.CM
Product Name OSLON® SSL 150 White LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Brightness LED - MT3003N-WT-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details