OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW JSLPS1.EM

Description
The compact, mid-power DURIS S 5E LED addresses three different luminous flux levels, using just one package and solder pad. Product Features Color: 2700 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 118 lm @ 3000 K Luminous efficacy: typ. 129 lm/W @ 3000 K Viewing angle at 50 % IV: 120°
Description
The compact, mid-power DURIS S 5E LED addresses three different luminous flux levels, using just one package and solder pad. Product Features Color: 2700 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 118 lm @ 3000 K Luminous efficacy: typ. 129 lm/W @ 3000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW JSLPS1.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW JSLPS1.EM
DURIS® low and mid power LEDs GW JSLPS1.EM
The compact, mid-power DURIS S 5E LED addresses three different luminous flux levels, using just one package and solder pad. Product Features Color: 2700 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 118 lm @ 3000 K Luminous efficacy: typ. 129 lm/W @ 3000 K Viewing angle at 50 % IV: 120°

The compact, mid-power DURIS S 5E LED addresses three different luminous flux levels, using just one package and solder pad.

Product Features

  • Color: 2700 K - 6500 K (warm, neutral and cool white)
  • Color Rendering Index: min. 80 ( typ. 82 )
  • Luminous Flux: typ. 118 lm @ 3000 K
  • Luminous efficacy: typ. 129 lm/W @ 3000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JSLPS1.EM
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details