OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 3600-2/3-Z

Description
Win Source Part Number: 1234947-SFH 3600-2/3-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 130 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 40° Wavelength: 990nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A2665,SFH 3600-2/3,SFH3600-2/3 -Z,SFH36002/3,SFH360 02/3Z,SFH3600-2/3,47 5-3570-2,SFH3600-2/3 -Z,475-3570-1,475-35 70-6,SFH 3600-2/3-Z Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234947-SFH 3600-2/3-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 130 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 40° Wavelength: 990nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A2665,SFH 3600-2/3,SFH3600-2/3 -Z,SFH36002/3,SFH360 02/3Z,SFH3600-2/3,47 5-3570-2,SFH3600-2/3 -Z,475-3570-1,475-35 70-6,SFH 3600-2/3-Z Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3600-2/3-Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 3600-2/3-Z
Sensors, Transducers - Optical Sensors - Phototransistors SFH 3600-2/3-Z
Win Source Part Number: 1234947-SFH 3600-2/3-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 130 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 40° Wavelength: 990nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A2665,SFH 3600-2/3,SFH3600-2/3 -Z,SFH36002/3,SFH360 02/3Z,SFH3600-2/3,47 5-3570-2,SFH3600-2/3 -Z,475-3570-1,475-35 70-6,SFH 3600-2/3-Z Product Status: Obsolete

Win Source Part Number: 1234947-SFH 3600-2/3-Z
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 130 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 40°
Wavelength: 990nm
Current - Dark (Id) (Max): 50 nA
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A2665,SFH 3600-2/3,SFH3600-2/3-Z,SFH36002/3,SFH36002/3Z,SFH3600-2/3,475-3570-2,SFH3600-2/3-Z,475-3570-1,475-3570-6,SFH 3600-2/3-Z
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number SFH 3600-2/3-Z
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors in SMT Package - SFH 3010 - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 860 nm (8600 Å)
View Details
Phototransistor - MTD8600N-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type TO-18
View Details
2 suppliers
Phototransistors - 846-RPT-37PB3FN-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type T-1
Mounting Option Plugin
View Details