Light in Motion LLC TO-18 Flat Lens Package Hermetic Silicon Photosensor L14N2

Description
Description: The L14N1/L14N2 are silicon phototransistors mounted in a wide angle, TO-18 package. Features: Hermetically sealed package Wide reception angle Device can be used as a photodiode by using the collector and base leads.
Datasheet
Description
Description: The L14N1/L14N2 are silicon phototransistors mounted in a wide angle, TO-18 package. Features: Hermetically sealed package Wide reception angle Device can be used as a photodiode by using the collector and base leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-18 Flat Lens Package Hermetic Silicon Photosensor - L14N2 - Light in Motion LLC
Milpitas, CA, USA
TO-18 Flat Lens Package Hermetic Silicon Photosensor
L14N2
TO-18 Flat Lens Package Hermetic Silicon Photosensor L14N2
Description: The L14N1/L14N2 are silicon phototransistors mounted in a wide angle, TO-18 package. Features: Hermetically sealed package Wide reception angle Device can be used as a photodiode by using the collector and base leads.

Description:

The L14N1/L14N2 are silicon phototransistors mounted in a wide angle, TO-18 package.

Features:

  • Hermetically sealed package
  • Wide reception angle
  • Device can be used as a photodiode by using the collector and base leads.
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Phototransistors
Product Number L14N2
Product Name TO-18 Flat Lens Package Hermetic Silicon Photosensor
Phototransistor Type Phototransistor
Material Silicon
Package Type TO-18
Mounting Option Plugin
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Flat Lens Package Hermetic Silicon Photosensor - L14C2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type TO-18
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details