3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±12 °
Phototransistors 900nm Top View Radial, T-1 Lens
Phototransistors PHOTOTRANSISTOR
15mA 165mW 35V 200nA 900nm Plugin,D=2.9mm Phototransistors ROHS
| OSRAM Opto Semiconductors | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | SFH 309 FA | 475-SFH309FA-ND | SFH 309 FA | SFH 309 FA |
| Product Name | Phototransistors In Plastic Package | Phototransistors | Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Mounting Option | Pastic Package (Leaded) | Plugin | Plugin | |
| Peak Wavelength | 900 nm (9000 Å) | 900 nm (9000 Å) | 900 nm (9000 Å) | |
| Spectral Range | 730 to 1120 nm (7300 to 11200 Å) | 900 nm (9000 Å) | ||
| Package Type | Radial, T-1 Lens |