Isobaud, Inc. Radiation Tolerant Hermetic Silicon Phototransistor IB14G2

Description
The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet
Description
The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G2 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant Hermetic Silicon Phototransistor
IB14G2
Radiation Tolerant Hermetic Silicon Phototransistor IB14G2
The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection

The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package.

Features

  • Hermetic 3-pin TO-18 package
  • Narrow reception angle
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Operating temperature range -65°C to +125°C

Applications

  • Encoders
  • Position Sensors
  • Level Detection
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Phototransistors
Product Number IB14G2
Product Name Radiation Tolerant Hermetic Silicon Phototransistor
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
Mounting Option Plugin
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors Reverse mount Type - SML-810TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers
Phototransistors in SMT Package - SFH 3410 R - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Mounting Option Surface Mount
View Details