OSRAM SYLVANIA, Inc. Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania 75008

Description
LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania
23AH0612
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania 23AH0612
LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0612
Product Name Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLA-580MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details