ECO Light LED Sylvania Backlight 2G Bl02 LED Module Blue MD-OS-BL02-B

Description
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sylvania Backlight 2G Bl02 LED Module Blue - MD-OS-BL02-B - ECO Light LED
Sparks, NV, USA
Sylvania Backlight 2G Bl02 LED Module Blue
MD-OS-BL02-B
Sylvania Backlight 2G Bl02 LED Module Blue MD-OS-BL02-B
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof

The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-OS-BL02-B
Product Name Sylvania Backlight 2G Bl02 LED Module Blue
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Sylvania Backlight 2G Bl04 LED Module White - MD-OS-BL04-W - ECO Light LED
Specs
LED Type White
Optical Power Output 550 milliwatts
View Details