OSRAM SYLVANIA, Inc. Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania 70524

Description
LED LIGHT BAR, WHITE, 6000LM, 47W; Light Color:White; Lumen Output:6000lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 6000LM, 47W; Light Color:White; Lumen Output:6000lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania
23AH2480
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania 23AH2480
LED LIGHT BAR, WHITE, 6000LM, 47W; Light Color:White; Lumen Output:6000lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 6000LM, 47W; Light Color:White; Lumen Output:6000lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH2480
Product Name Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details