OSRAM SYLVANIA, Inc. Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania 75007

Description
LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania
23AH0611
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania 23AH0611
LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1800LM, 12W; Light Color:White; Lumen Output:1800lm; Power Rating:12W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0611
Product Name Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-010VTT86 - 029365-SML-010VTT86 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Forward Voltage 2 volts
View Details
5 suppliers