OSRAM SYLVANIA, Inc. Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania 75015

Description
LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania
23AH0619
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania 23AH0619
LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0619
Product Name Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details