The LED Light Bar from Ledvance features a warm white light color with a luminous output of 6600 lumens and a power rating of 60 watts. It operates at a supply voltage of 220-240 VAC and has a length of 1.458 meters. The product has an IP20 rating, indicating it is suitable for indoor use. With a luminous efficacy of 110 lm/W and a color rendering index (Ra) of 80 or higher, it provides effective illumination for various applications. The light bar is designed for surface mounting on ceilings or walls and has a robust steel housing with a polycarbonate cover. It is not dimmable and has a lifespan of up to 50,000 hours at 25 °C. The product is compliant with RoHS standards and comes with a 5-year guarantee.
LED LIGHT BAR, WARM WHT, 6600LM, 1.458M; Light Colour:Warm White; Lumen Output:6600lm; Power Rating:60W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 85AC2476 |
| Product Name | Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance |
| LED Type | White |