OSRAM SYLVANIA, Inc. Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania 70523

Description
LED LIGHT BAR, WHITE, 6200LM, 47W; Light Color:White; Lumen Output:6200lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 6200LM, 47W; Light Color:White; Lumen Output:6200lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania
23AH2479
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania 23AH2479
LED LIGHT BAR, WHITE, 6200LM, 47W; Light Color:White; Lumen Output:6200lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 6200LM, 47W; Light Color:White; Lumen Output:6200lm; Power Rating:47W; Supply Voltage:277V; Light Bar Length:1.22m; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH2479
Product Name Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details