ECO Light LED Sylvania Backlight 2G Bl02 LED Module Green MD-OS-BL02-G

Description
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Sparks, NV, USA
Sylvania Backlight 2G Bl02 LED Module Green
MD-OS-BL02-G
Sylvania Backlight 2G Bl02 LED Module Green MD-OS-BL02-G
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof

The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL02 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-OS-BL02-G
Product Name Sylvania Backlight 2G Bl02 LED Module Green
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Super Nova 4 RGB LED Module - MD-EL-SN4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details
DURIS® low and mid power LEDs - GR PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 120 degrees
View Details