OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance 4058075106338

Description
LED LIGHT BAR, COOL WHT, 2000LM, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 2000LM, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance
85AC2463
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance 85AC2463
LED LIGHT BAR, COOL WHT, 2000LM, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 2000LM, 1.173M; Light Colour:Cool White; Lumen Output:2000lm; Power Rating:20W; Supply Voltage:240VAC; Light Bar Length:1.173m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2463
Product Name Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - SLR-342VRTJ7-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details