ECO Light LED Super Nova 4 LED Module Blue MD-EL-SN4-B

Description
The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Nova 4 LED Module Blue - MD-EL-SN4-B - ECO Light LED
Sparks, NV, USA
Super Nova 4 LED Module Blue
MD-EL-SN4-B
Super Nova 4 LED Module Blue MD-EL-SN4-B
The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-EL-SN4-B
Product Name Super Nova 4 LED Module Blue
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details