OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance 4058075106352

Description
LED LIGHT BAR, WARM WHT, 2500LM, 1.473M; Light Colour:Warm White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 2500LM, 1.473M; Light Colour:Warm White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance
85AC2464
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance 85AC2464
LED LIGHT BAR, WARM WHT, 2500LM, 1.473M; Light Colour:Warm White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 2500LM, 1.473M; Light Colour:Warm White; Lumen Output:2500lm; Power Rating:25W; Supply Voltage:240VAC; Light Bar Length:1.473m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018); Angle:140°; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2464
Product Name Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details