SV Microwave, Inc. SF1116-6030

Description
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
Description
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

Suppliers

Company
Product
Description
Supplier Links
 - SF1116-6030 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range.

The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1116-6030
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω - DINFR-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.22 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details