SV Microwave, Inc. SF1114-6014

Description
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.
Description
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

Suppliers

Company
Product
Description
Supplier Links
 - SF1114-6014 - SV Microwave, Inc.
West Palm Beach, FL, USA
BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters. BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of BMMA blindmate connectors and adapters.

BMMA connectors are approximately 25% smaller than the BMAs, and are used for applications where space is limited and no special tooling is required. They have stainless steel bodies, moisture resistance and low profile designs. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. They also have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. They are used for defense applications, wireless infrastructure, satellite equipment and test and measurement.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1114-6014
Connector Type BMMA
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details