WR1150 (BJ8) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a length of 268.00 mm and a height of 18.00 mm. It operates from 640 to 960 MHz with an insertion loss of 0.12 dB, VSWR of 1.25, peak power handling of 100 W, and a temperature range of -55 to +85 °C. Available with N-F, SMA-F, or 7/16-F coaxial connectors. Includes one-year standard warranty.
WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR1150A |
| Product Name | WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA; 7/16 |