Mini-Circuits RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω 24FPM-24F+

Description
Mini-Circuits’ 24FPM-24F+ is a wideband bulkhead adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24FPM-24F+ features passivated stainless steel construction and measures only 0.77” in length.
Request a Quote
Description
Mini-Circuits’ 24FPM-24F+ is a wideband bulkhead adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24FPM-24F+ features passivated stainless steel construction and measures only 0.77” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FPM-24F+ is a bulkhead adapter with 2.4 mm-female connectors on both ends, designed for RF applications from DC to 50 GHz in 50Ω systems. It features passivated stainless steel construction, measures 0.77 inches in length, and has a weight of 4.8 grams. The adapter exhibits a maximum insertion loss of 0.25 dB and a VSWR of 1.2:1 across the frequency range. It operates reliably from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 24FPM-24F+ is a bulkhead adapter with 2.4 mm-female connectors on both ends, designed for RF applications from DC to 50 GHz in 50Ω systems. It features passivated stainless steel construction, measures 0.77 inches in length, and has a weight of 4.8 grams. The adapter exhibits a maximum insertion loss of 0.25 dB and a VSWR of 1.2:1 across the frequency range. It operates reliably from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω
24FPM-24F+
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω 24FPM-24F+
Mini-Circuits’ 24FPM-24F+ is a wideband bulkhead adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24FPM-24F+ features passivated stainless steel construction and measures only 0.77” in length.

Mini-Circuits’ 24FPM-24F+ is a wideband bulkhead adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24FPM-24F+ features passivated stainless steel construction and measures only 0.77” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24FPM-24F+
Product Name RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details